Cincinnati Test Systems, Inc. Smooth - Inside Diameter - Pneumatic CTSC-001776

Description
The CI35-AA-E3.0-M pneumatically actuated connector with a 3" extension is designed to seal onto the inside diameter (ID) of a port, tube, or fitting in medical applications, offering a sealing range from 1.339" to 1.457" (34 mm to 37 mm).
Request a Quote
Description
The CI35-AA-E3.0-M pneumatically actuated connector with a 3" extension is designed to seal onto the inside diameter (ID) of a port, tube, or fitting in medical applications, offering a sealing range from 1.339" to 1.457" (34 mm to 37 mm).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Smooth - Inside Diameter - Pneumatic - CTSC-001776 - Cincinnati Test Systems, Inc.
Harrison, OH, United States
Smooth - Inside Diameter - Pneumatic
CTSC-001776
Smooth - Inside Diameter - Pneumatic CTSC-001776
The CI35-AA-E3.0-M pneumatically actuated connector with a 3" extension is designed to seal onto the inside diameter (ID) of a port, tube, or fitting in medical applications, offering a sealing range from 1.339" to 1.457" (34 mm to 37 mm).

The CI35-AA-E3.0-M pneumatically actuated connector with a 3" extension is designed to seal onto the inside diameter (ID) of a port, tube, or fitting in medical applications, offering a sealing range from 1.339" to 1.457" (34 mm to 37 mm).

Supplier's Site

Technical Specifications

  Cincinnati Test Systems, Inc.
Product Category Pressure Test Connectors
Product Number CTSC-001776
Product Name Smooth - Inside Diameter - Pneumatic
Sealing Method Internal
Unlock Full Specs
to access all available technical data

Similar Products

Smooth - Inside Diameter - Pneumatic - CTSC-001880 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Main Seal Kit (pneumatic) - Smooth - Inside Diameter - CTSC-002036 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
View Details
Body Only - Inside Diameter - Pneumatic - CTSC-001826 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Threaded - Inside Diameter - Pneumatic - CTSC-001526 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details