The CI35-AA-M pneumatically actuated connector is designed to seal onto the inside diameter (ID) of a port, tube, or fitting in medical applications, offering a sealing range from 1.339" to 1.457" (34 mm to 37 mm).
| Cincinnati Test Systems, Inc. | |
|---|---|
| Product Category | Pressure Test Connectors |
| Product Number | CTSC-001773 |
| Product Name | Smooth - Inside Diameter - Pneumatic |
| Sealing Method | Internal |