TACO Communications Inc. Commercial Guyed CG-9

Description
All CG Commercial Guyed Towers are shipped complete with the following items: • 8 ft. tower sections • Top plate with a No. 244A mast clamp installed • Rotor plate with No. 244A mast clamp installed • Guy stations • Concrete base stubs • Special nuts, bolts and washers
Description
All CG Commercial Guyed Towers are shipped complete with the following items: • 8 ft. tower sections • Top plate with a No. 244A mast clamp installed • Rotor plate with No. 244A mast clamp installed • Guy stations • Concrete base stubs • Special nuts, bolts and washers

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
Commercial Guyed
CG-9
Commercial Guyed CG-9
All CG Commercial Guyed Towers are shipped complete with the following items: • 8 ft. tower sections • Top plate with a No. 244A mast clamp installed • Rotor plate with No. 244A mast clamp installed • Guy stations • Concrete base stubs • Special nuts, bolts and washers

All CG Commercial Guyed Towers are
shipped complete with the following items:
• 8 ft. tower sections
• Top plate with a No. 244A mast
clamp installed
• Rotor plate with No. 244A mast
clamp installed
• Guy stations
• Concrete base stubs
• Special nuts, bolts and washers

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Towers, Masts, and Poles
Product Number CG-9
Product Name Commercial Guyed
Type Guyed Tower
Unlock Full Specs
to access all available technical data

Similar Products

POLE-100A21 Pole -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Communications / Antenna Support
Material Aluminum
Maximum Height 0.3281 ft (1 dm)
View Details
Universal 10-Foot Instrument Tower - UT10 - Campbell Scientific, Inc.
Specs
Type Self-supporting Towers; Guyed Tower (optional feature)
Application Meteorology / Instrument / Sensor
Material Aluminum
View Details
TACO Communications Inc.
Specs
Type Guyed Tower
Application Communications / Antenna Support
Material Steel
View Details
Light Pole - Bealle Street 5
Specs
Application Lighting
Maximum Height 16 ft (48.77 dm)
View Details