Ball end extended reach end mill
Ball end extended reach end mill
Ball end extended reach end mill
| SwiftCARB | SwiftCARB | SwiftCARB | |
|---|---|---|---|
| Product Category | Milling Cutters | Milling Cutters | Milling Cutters |
| Product Number | BMEM404CB | BMEM404CB | BMEM404CB |
| Product Name | BME Series | BME Series | BME Series |
| Cutter Type | Endmill | Endmill | Endmill |
| Geometry | Ballnose | Ballnose | Ballnose |
| Cutting Ends | Single | Single | Single |
| Cutting Application | General Purpose | General Purpose | General Purpose |
| Units | Fractional; Metric (optional feature) | Fractional; Metric (optional feature) | Fractional; Metric (optional feature) |