Left hand, metric sizes, special sizes available on request
| SwiftCARB | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | BE16031948R1 |
| Product Name | Shell Mill Series R1 |
| Cutter Type | Shell Mill |
| Geometry | Radius |
| Cutting Ends | Single |
| Cutting Application | General Purpose |
| Units | Fractional; Metric (optional feature) |