Concave radius, shell mill
| SwiftCARB | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | BE12851548 |
| Product Name | SERIES C1 TO C6 |
| Cutter Type | Shell Mill; Corner Rounding; Concave |
| Geometry | Radius |
| Cutting Ends | Single |
| Cutting Application | General Purpose |
| Units | Fractional; Metric (optional feature) |