Supermicro Computer, Inc. X7DB3 X7DB3

Description
Key Features 1. Quad & Dual Core Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Intel® 5000P (Blackford) Chipset 3. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. Adaptec AIC-9410 Dual-Channel SAS Controller, 8-port 6. 6x SATA 3.0Gbps Ports via ESB2 Controller 7. 2 (x8) & 1 (x4) PCI-Express, 2x 64-bit 133MHz PCI-X, 1x 64-bit 100MHz PCI-X 8. Zero-Channel RAID Support 9. ATI ES1000 Graphics with 16MB video memory 10. LP IPMI 2.0 (SIMLP) Slot
Datasheet
Description
Key Features 1. Quad & Dual Core Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Intel® 5000P (Blackford) Chipset 3. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. Adaptec AIC-9410 Dual-Channel SAS Controller, 8-port 6. 6x SATA 3.0Gbps Ports via ESB2 Controller 7. 2 (x8) & 1 (x4) PCI-Express, 2x 64-bit 133MHz PCI-X, 1x 64-bit 100MHz PCI-X 8. Zero-Channel RAID Support 9. ATI ES1000 Graphics with 16MB video memory 10. LP IPMI 2.0 (SIMLP) Slot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X7DB3 - X7DB3 - Supermicro Computer, Inc.
San Jose, CA, USA
X7DB3
X7DB3
X7DB3 X7DB3
Key Features 1. Quad & Dual Core Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Intel® 5000P (Blackford) Chipset 3. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. Adaptec AIC-9410 Dual-Channel SAS Controller, 8-port 6. 6x SATA 3.0Gbps Ports via ESB2 Controller 7. 2 (x8) & 1 (x4) PCI-Express, 2x 64-bit 133MHz PCI-X, 1x 64-bit 100MHz PCI-X 8. Zero-Channel RAID Support 9. ATI ES1000 Graphics with 16MB video memory 10. LP IPMI 2.0 (SIMLP) Slot

Key Features

1. Quad & Dual Core Intel® 64-bit Xeon®
Support, 667 / 1066 / 1333MHz FSB

2. Intel® 5000P (Blackford) Chipset

3. Up to 32GB DDR2 667 & 533 SDRAM
Fully Buffered DIMM (FB-DIMM)

4. Intel® (ESB2/Gilgal) 82563EB Dual-port
Gigabit Ethernet Controller

5. Adaptec AIC-9410 Dual-Channel SAS
Controller, 8-port

6. 6x SATA 3.0Gbps Ports via ESB2
Controller

7. 2 (x8) & 1 (x4) PCI-Express,
2x 64-bit 133MHz PCI-X,
1x 64-bit 100MHz PCI-X

8. Zero-Channel RAID Support

9. ATI ES1000 Graphics with
16MB video memory

10. LP IPMI 2.0 (SIMLP) Slot

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X7DB3
Product Name X7DB3
Unlock Full Specs
to access all available technical data

Similar Products

 - IPC-MP742 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad
Chipset INTEL
Processor Speed 1.8 to 3.3 GHz
View Details
X6DAi-G2 - X6DAi-G2 - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details
Intel Pentium M Socket 478 3.5
Specs
Processor / CPU Socket 478 for Intel Pentium M/Celeron M
Chipset INTEL
Processor Speed 1.8 GHz
View Details