Supermicro Computer, Inc. X6DVL-INF X6DVL-INF

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7320 Chipset 3. Up to 16GB Registered ECC DDR2 400MHz SDRAM 4. Dual Intel® 82541GI Single-port Gigabit Ethernet Controllers 5. 2x SATA Ports via 6300ESB SATA Controller 6. 1x 64-bit 66MHz PCI-X 7. Mellanox MT25208 with Dual Infiniband Ports 8. IPMI 2.0 Support 9. Low Noise Fan Speed Control
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7320 Chipset 3. Up to 16GB Registered ECC DDR2 400MHz SDRAM 4. Dual Intel® 82541GI Single-port Gigabit Ethernet Controllers 5. 2x SATA Ports via 6300ESB SATA Controller 6. 1x 64-bit 66MHz PCI-X 7. Mellanox MT25208 with Dual Infiniband Ports 8. IPMI 2.0 Support 9. Low Noise Fan Speed Control
Datasheet
Datasheet Summary
Powered by GS/AI

The X6DVL-INF motherboard from Supermicro Computer, Inc. supports single or dual Intel® Xeon EM64T processors with an 800 MHz front side bus, making it suitable for server and clustering environments. It features the Intel® E7320 chipset and supports up to 16GB of Registered ECC DDR2 400MHz SDRAM. The motherboard includes dual Intel® 82541GI single-port Gigabit Ethernet controllers and two SATA ports via the 6300ESB SATA controller. Additionally, it is equipped with a Mellanox MT25208 controller that provides dual InfiniBand ports for high-speed data transfer. The X6DVL-INF also supports IPMI 2.0 for remote management and includes low noise fan speed control for efficient thermal management. This product is intended for professional installation and is designed for applications requiring robust performance and reliability.

Datasheet Summary
Powered by GS/AI

The X6DVL-INF motherboard from Supermicro Computer, Inc. supports single or dual Intel® Xeon EM64T processors with an 800 MHz front side bus, making it suitable for server and clustering environments. It features the Intel® E7320 chipset and supports up to 16GB of Registered ECC DDR2 400MHz SDRAM. The motherboard includes dual Intel® 82541GI single-port Gigabit Ethernet controllers and two SATA ports via the 6300ESB SATA controller. Additionally, it is equipped with a Mellanox MT25208 controller that provides dual InfiniBand ports for high-speed data transfer. The X6DVL-INF also supports IPMI 2.0 for remote management and includes low noise fan speed control for efficient thermal management. This product is intended for professional installation and is designed for applications requiring robust performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
X6DVL-INF - X6DVL-INF - Supermicro Computer, Inc.
San Jose, CA, USA
X6DVL-INF
X6DVL-INF
X6DVL-INF X6DVL-INF
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7320 Chipset 3. Up to 16GB Registered ECC DDR2 400MHz SDRAM 4. Dual Intel® 82541GI Single-port Gigabit Ethernet Controllers 5. 2x SATA Ports via 6300ESB SATA Controller 6. 1x 64-bit 66MHz PCI-X 7. Mellanox MT25208 with Dual Infiniband Ports 8. IPMI 2.0 Support 9. Low Noise Fan Speed Control

Key Features

1. Dual Intel® 64-bit Xeon® Support,
up to 3.80 GHz, 800 MHz FSB

2. Intel® E7320 Chipset

3. Up to 16GB Registered
ECC DDR2 400MHz SDRAM

4. Dual Intel® 82541GI Single-port Gigabit
Ethernet Controllers

5. 2x SATA Ports via 6300ESB
SATA Controller

6. 1x 64-bit 66MHz PCI-X

7. Mellanox MT25208 with
Dual Infiniband Ports

8. IPMI 2.0 Support

9. Low Noise Fan Speed Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DVL-INF
Product Name X6DVL-INF
Unlock Full Specs
to access all available technical data

Similar Products

 - IPC-MP587R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.6 GHz
View Details
Low Power Mini-ITX Board - PEB-4700VLA - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel Pentium M, Celeron M
Chipset INTEL
Bus / Standard PCI
View Details
H8DSP-i - H8DSP-i - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details