Supermicro Computer, Inc. X6DLP-4G2 (OEM) X6DLP-4G2

Description
Key Features 1. Dual Intel® Dual Core Xeon® Processor LV (Low Voltage), 667 MHz FSB 2. Intel® E7520 Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82573V and 82573L Gigabit Ethernet Controllers 5. Adaptec AIC-7901 Single Channel Ultra320 SCSI Controller with Zero-Channel RAID option for RAID 5 6. 2x SATA Ports via 6300ESB SATA Controller 7. 1 (x8) PCI-Express, 1 Universal Slot [1 (x8) PCI-e or 1x 66MHz PCI-X], 1x 64-bit 66MHz PCI-X, 1x 32-bit 33MHz PCI 8. IPMI 2.0 Socket 9. Low Noise Fan Speed Control
Datasheet
Description
Key Features 1. Dual Intel® Dual Core Xeon® Processor LV (Low Voltage), 667 MHz FSB 2. Intel® E7520 Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82573V and 82573L Gigabit Ethernet Controllers 5. Adaptec AIC-7901 Single Channel Ultra320 SCSI Controller with Zero-Channel RAID option for RAID 5 6. 2x SATA Ports via 6300ESB SATA Controller 7. 1 (x8) PCI-Express, 1 Universal Slot [1 (x8) PCI-e or 1x 66MHz PCI-X], 1x 64-bit 66MHz PCI-X, 1x 32-bit 33MHz PCI 8. IPMI 2.0 Socket 9. Low Noise Fan Speed Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DLP-4G2 (OEM) - X6DLP-4G2 - Supermicro Computer, Inc.
San Jose, CA, USA
X6DLP-4G2 (OEM)
X6DLP-4G2
X6DLP-4G2 (OEM) X6DLP-4G2
Key Features 1. Dual Intel® Dual Core Xeon® Processor LV (Low Voltage), 667 MHz FSB 2. Intel® E7520 Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82573V and 82573L Gigabit Ethernet Controllers 5. Adaptec AIC-7901 Single Channel Ultra320 SCSI Controller with Zero-Channel RAID option for RAID 5 6. 2x SATA Ports via 6300ESB SATA Controller 7. 1 (x8) PCI-Express, 1 Universal Slot [1 (x8) PCI-e or 1x 66MHz PCI-X], 1x 64-bit 66MHz PCI-X, 1x 32-bit 33MHz PCI 8. IPMI 2.0 Socket 9. Low Noise Fan Speed Control

Key Features

1. Dual Intel® Dual Core Xeon® Processor
LV (Low Voltage), 667 MHz FSB

2. Intel® E7520 Chipset

3. Up to 16GB DDR2 400 SDRAM

4. Intel® 82573V and 82573L Gigabit
Ethernet Controllers

5. Adaptec AIC-7901 Single Channel
Ultra320 SCSI Controller with
Zero-Channel RAID option for RAID 5

6. 2x SATA Ports via 6300ESB
SATA Controller

7. 1 (x8) PCI-Express,
1 Universal Slot [1 (x8) PCI-e or
1x 66MHz PCI-X],
1x 64-bit 66MHz PCI-X,
1x 32-bit 33MHz PCI

8. IPMI 2.0 Socket

9. Low Noise Fan Speed Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DLP-4G2
Product Name X6DLP-4G2 (OEM)
Unlock Full Specs
to access all available technical data

Similar Products

8th/9th Gen Intel® Core™ Processor LGA1151 - AIMB-286G2-00A1E - Advantech
Specs
Processor / CPU Intel Celeron; Intel® 8th Gen Core™ i processor/Pentium/Celeron (LGA1151)
Chipset INTEL; Intel H310
Processor Speed 2.1 to 3.7 GHz
View Details
 - IPC-MP472R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron
Chipset INTEL
Processor Speed 0.6000 to 1 GHz
View Details
Low Power Mini-ITX Board - WADE-8066 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® Core™2 Duo; Intel Celeron M
CPU Socket Socket P
Chipset INTEL
View Details