Supermicro Computer, Inc. X6DHR-XiG (OEM Only) X6DHR-XiG

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. 2x SATA Ports via ICH5R SATA Controller 6. 2 x 64-bit 133MHz PCI-X 7. IPMI 2.0 Socket 8. ATI RageXL 8MB Graphics
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. 2x SATA Ports via ICH5R SATA Controller 6. 2 x 64-bit 133MHz PCI-X 7. IPMI 2.0 Socket 8. ATI RageXL 8MB Graphics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DHR-XiG (OEM Only) - X6DHR-XiG - Supermicro Computer, Inc.
San Jose, CA, USA
X6DHR-XiG (OEM Only)
X6DHR-XiG
X6DHR-XiG (OEM Only) X6DHR-XiG
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. 2x SATA Ports via ICH5R SATA Controller 6. 2 x 64-bit 133MHz PCI-X 7. IPMI 2.0 Socket 8. ATI RageXL 8MB Graphics

Key Features

1. Dual Intel® 64-bit Xeon® Support,
up to 3.80 GHz, 800 MHz FSB

2. Intel® E7520 (Lindenhurst) Chipset

3. Up to 16GB DDR 333 SDRAM (or)
Up to 32GB DDR 266 SDRAM

4. Intel® 82546GB dual-port Gigabit
Ethernet Controller

5. 2x SATA Ports via ICH5R
SATA Controller

6. 2 x 64-bit 133MHz PCI-X

7. IPMI 2.0 Socket

8. ATI RageXL 8MB Graphics

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DHR-XiG
Product Name X6DHR-XiG (OEM Only)
Unlock Full Specs
to access all available technical data

Similar Products

8th/9th Gen Intel® Core™ Processor LGA1151 - AIMB-286F-00A1E - Advantech
Specs
Processor / CPU Intel Celeron; Intel® 8th Gen Core™ i processor/Pentium/Celeron (LGA1151)
Chipset INTEL; Intel H310
Processor Speed 2.1 to 3.7 GHz
View Details
Intel® Core™ 6th Gen. i7/i5/i3 ATX Motherboard - MS-98H9 - Industrial PC, Inc.
Specs
Processor / CPU Intel® Core™ i3/i5/i7
CPU Socket LGA Socket
Chipset INTEL
View Details
Performance Mini-ITX Board - PEB-7600VG2A - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel Pentium 4, Celeron D
CPU Socket LGA775
Chipset INTEL
View Details
 - IPC-MP822 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.66 to 1.8 GHz
View Details