Supermicro Computer, Inc. X6DHR-iG2 (OEM Only) X6DHR-iG2

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. 2x SATA Ports via ICH5R SATA Controller 6. 2 (x8) PCI-Express, 1x 64-bit 133MHz PCI-X, 1x 64-bit 100MHz PCI-X 7. IPMI 2.0 Socket 8. ATI RageXL 8MB Graphics
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. 2x SATA Ports via ICH5R SATA Controller 6. 2 (x8) PCI-Express, 1x 64-bit 133MHz PCI-X, 1x 64-bit 100MHz PCI-X 7. IPMI 2.0 Socket 8. ATI RageXL 8MB Graphics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DHR-iG2 (OEM Only) - X6DHR-iG2 - Supermicro Computer, Inc.
San Jose, CA, USA
X6DHR-iG2 (OEM Only)
X6DHR-iG2
X6DHR-iG2 (OEM Only) X6DHR-iG2
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. 2x SATA Ports via ICH5R SATA Controller 6. 2 (x8) PCI-Express, 1x 64-bit 133MHz PCI-X, 1x 64-bit 100MHz PCI-X 7. IPMI 2.0 Socket 8. ATI RageXL 8MB Graphics

Key Features

1. Dual Intel® 64-bit Xeon® Support,
up to 3.80 GHz, 800 MHz FSB

2. Intel® E7520 (Lindenhurst) Chipset

3. Up to 16GB DDR2 400 SDRAM

4. Intel® 82546GB dual-port Gigabit
Ethernet Controller

5. 2x SATA Ports via ICH5R
SATA Controller

6. 2 (x8) PCI-Express,
1x 64-bit 133MHz PCI-X,
1x 64-bit 100MHz PCI-X

7. IPMI 2.0 Socket

8. ATI RageXL 8MB Graphics

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DHR-iG2
Product Name X6DHR-iG2 (OEM Only)
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V2000 Processor - AIMB-229VG2-03A1E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded V2516
Power Connectors AT; ATX
Processor Speed 3.8 GHz
View Details
 - IPC-MP531R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron; Intel Core™ Duo
Chipset INTEL
Processor Speed 1.46 to 2.23 GHz
View Details
Low Power Mini-ITX Board - WADE-8076 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI; PCI Express; Mini-PCIe
View Details
X6DHE-G - X6DHE-G - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details