Supermicro Computer, Inc. X6DHR-C8 (OEM Only) X6DHR-C8

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual-Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R SATA Controller 7. 1x PCI-express (x8) or 1x 64-bit 100MHz PCI-X 8. IPMI 2.0 Socket 9. 8-port LAN (4x RJ45 and 4x SFP) 10. ATI RageXL 8MB Graphics
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual-Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R SATA Controller 7. 1x PCI-express (x8) or 1x 64-bit 100MHz PCI-X 8. IPMI 2.0 Socket 9. 8-port LAN (4x RJ45 and 4x SFP) 10. ATI RageXL 8MB Graphics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DHR-C8 (OEM Only) - X6DHR-C8 - Supermicro Computer, Inc.
San Jose, CA, USA
X6DHR-C8 (OEM Only)
X6DHR-C8
X6DHR-C8 (OEM Only) X6DHR-C8
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual-Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R SATA Controller 7. 1x PCI-express (x8) or 1x 64-bit 100MHz PCI-X 8. IPMI 2.0 Socket 9. 8-port LAN (4x RJ45 and 4x SFP) 10. ATI RageXL 8MB Graphics

Key Features

1. Dual Intel® 64-bit Xeon® Support,
up to 3.80 GHz, 800 MHz FSB

2. Intel® E7520 (Lindenhurst) Chipset

3. Up to 16GB DDR2 400 SDRAM

4. Intel® 82546GB dual-port Gigabit
Ethernet Controller

5. Adaptec AIC-7902 Dual-Channel
Ultra320 SCSI

6. 2x SATA Ports via ICH5R
SATA Controller

7. 1x PCI-express (x8) or
1x 64-bit 100MHz PCI-X

8. IPMI 2.0 Socket

9. 8-port LAN (4x RJ45 and 4x SFP)

10. ATI RageXL 8MB Graphics

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DHR-C8
Product Name X6DHR-C8 (OEM Only)
Unlock Full Specs
to access all available technical data

Similar Products

8th/9th Gen Intel® Core™ Processor LGA1151 - AIMB-286FL-00A1E - Advantech
Specs
Processor / CPU Intel Celeron; Intel® 8th Gen Core™ i processor/Pentium/Celeron (LGA1151)
Chipset INTEL; Intel H310
Processor Speed 2.1 to 3.7 GHz
View Details
 - PCM-5895 Rev.B - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU AMD Geode LX800
Chipset AMD Geode LX + CS5536
Bus / Standard PCI; PCI x 1, PC/104+ (PC/104 + PCI-104)
View Details
PDSBA - PDSBA - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details
3.5
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI Express
View Details