Supermicro Computer, Inc. X6DHR-8G2 (OEM Only) X6DHR-8G2

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual-Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R SATA Controller 7. 2 (x8) PCI-Express or 1x 64-bit 133MHz PCI-X, 1x 64-bit 100MHz PCI-X 8. IPMI 2.0 Socket 9. ZCR Support 10. ATI RageXL 8MB Graphics
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual-Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R SATA Controller 7. 2 (x8) PCI-Express or 1x 64-bit 133MHz PCI-X, 1x 64-bit 100MHz PCI-X 8. IPMI 2.0 Socket 9. ZCR Support 10. ATI RageXL 8MB Graphics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DHR-8G2 (OEM Only) - X6DHR-8G2 - Supermicro Computer, Inc.
San Jose, CA, USA
X6DHR-8G2 (OEM Only)
X6DHR-8G2
X6DHR-8G2 (OEM Only) X6DHR-8G2
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual-Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R SATA Controller 7. 2 (x8) PCI-Express or 1x 64-bit 133MHz PCI-X, 1x 64-bit 100MHz PCI-X 8. IPMI 2.0 Socket 9. ZCR Support 10. ATI RageXL 8MB Graphics

Key Features

1. Dual Intel® 64-bit Xeon® Support,
up to 3.80 GHz, 800 MHz FSB

2. Intel® E7520 (Lindenhurst) Chipset

3. Up to 16GB DDR2 400 SDRAM

4. Intel® 82546GB dual-port Gigabit
Ethernet Controller

5. Adaptec AIC-7902 Dual-Channel
Ultra320 SCSI

6. 2x SATA Ports via ICH5R
SATA Controller

7. 2 (x8) PCI-Express or
1x 64-bit 133MHz PCI-X,
1x 64-bit 100MHz PCI-X

8. IPMI 2.0 Socket

9. ZCR Support

10. ATI RageXL 8MB Graphics

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DHR-8G2
Product Name X6DHR-8G2 (OEM Only)
Unlock Full Specs
to access all available technical data

Similar Products

Micro-ATX Motherboard 10th Gen Intel® Xeon® Processor LGA1200 - AIMB-587QG2-00A1E - Advantech
Specs
Chipset INTEL; Intel Q470E
Form Factor MicroATX
Power Connectors ATX
View Details
 - IPC-MP587R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.6 GHz
View Details
5.25
American Portwell Technology Inc.
Specs
Processor / CPU Intel Pentium M or Celeron M
CPU Socket FC-PGA 479
Chipset INTEL
View Details