Supermicro Computer, Inc. X6DHR-3G2 (OEM Only) X6DHR-3G2

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. Adaptec AIC-9410 8-Port Serial Attached SCSI (SAS) Controller 6. 2x SATA Ports via Intel ICH5R SATA Controller 7. 2 (x8) PCI-Express, 1x 64-bit 133MHz PCI-X, 1x 64-bit 100MHz PCI-X 8. IPMI 2.0 Socket
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. Adaptec AIC-9410 8-Port Serial Attached SCSI (SAS) Controller 6. 2x SATA Ports via Intel ICH5R SATA Controller 7. 2 (x8) PCI-Express, 1x 64-bit 133MHz PCI-X, 1x 64-bit 100MHz PCI-X 8. IPMI 2.0 Socket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DHR-3G2 (OEM Only) - X6DHR-3G2 - Supermicro Computer, Inc.
San Jose, CA, USA
X6DHR-3G2 (OEM Only)
X6DHR-3G2
X6DHR-3G2 (OEM Only) X6DHR-3G2
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. Adaptec AIC-9410 8-Port Serial Attached SCSI (SAS) Controller 6. 2x SATA Ports via Intel ICH5R SATA Controller 7. 2 (x8) PCI-Express, 1x 64-bit 133MHz PCI-X, 1x 64-bit 100MHz PCI-X 8. IPMI 2.0 Socket

Key Features

1. Dual Intel® 64-bit Xeon® Support,
up to 3.80 GHz, 800 MHz FSB

2. Intel® E7520 (Lindenhurst) Chipset

3. Up to 16GB DDR2 400 SDRAM

4. Intel® 82546GB dual-port Gigabit
Ethernet Controller

5. Adaptec AIC-9410 8-Port Serial
Attached SCSI (SAS) Controller

6. 2x SATA Ports via Intel ICH5R
SATA Controller

7. 2 (x8) PCI-Express,
1x 64-bit 133MHz PCI-X,
1x 64-bit 100MHz PCI-X

8. IPMI 2.0 Socket

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DHR-3G2
Product Name X6DHR-3G2 (OEM Only)
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228R2G2-02A2E - Advantech
Specs
Processor / CPU AMD RyzenTM Embedded R2314 SoC with AMD Radeon™ Graphics
Power Connectors AT; ATX
Processor Speed 3.5 GHz
View Details
 - IPC-MP822 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.66 to 1.8 GHz
View Details
Industrial Motherboard With Intel Core 2 Duo/ Quad LGA 775 Processor - IMBI-Q45 - Aaeon Systems Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Chipset INTEL
Form Factor MiniATX
View Details