Supermicro Computer, Inc. X6DHP-TG (Available in SuperServers Only) X6DHP-TG

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 12GB DDR 333MHz SDRAM (or) Up to 24GB DDR 266MHz SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. 2x SATA Ports via Intel ICH5R SATA Controller 6. 2 (x8) PCI-Express, 2x 64-bit 100MHz PCI-X 7. IPMI 2.0 Socket 8. ATI RageXL 8MB PCI Graphics 9. 4x SATA Ports via Adaptec SATA Controller
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 12GB DDR 333MHz SDRAM (or) Up to 24GB DDR 266MHz SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. 2x SATA Ports via Intel ICH5R SATA Controller 6. 2 (x8) PCI-Express, 2x 64-bit 100MHz PCI-X 7. IPMI 2.0 Socket 8. ATI RageXL 8MB PCI Graphics 9. 4x SATA Ports via Adaptec SATA Controller
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DHP-TG (Available in SuperServers Only) - X6DHP-TG - Supermicro Computer, Inc.
San Jose, CA, USA
X6DHP-TG (Available in SuperServers Only)
X6DHP-TG
X6DHP-TG (Available in SuperServers Only) X6DHP-TG
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 12GB DDR 333MHz SDRAM (or) Up to 24GB DDR 266MHz SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. 2x SATA Ports via Intel ICH5R SATA Controller 6. 2 (x8) PCI-Express, 2x 64-bit 100MHz PCI-X 7. IPMI 2.0 Socket 8. ATI RageXL 8MB PCI Graphics 9. 4x SATA Ports via Adaptec SATA Controller

Key Features

1. Dual Intel® 64-bit Xeon® Support,
up to 3.80 GHz, 800 MHz FSB

2. Intel® E7520 (Lindenhurst) Chipset

3. Up to 12GB DDR 333MHz SDRAM (or)
Up to 24GB DDR 266MHz SDRAM

4. Intel® 82546GB dual-port Gigabit
Ethernet Controller

5. 2x SATA Ports via Intel ICH5R
SATA Controller

6. 2 (x8) PCI-Express,
2x 64-bit 100MHz PCI-X

7. IPMI 2.0 Socket

8. ATI RageXL 8MB PCI Graphics

9. 4x SATA Ports via Adaptec
SATA Controller

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DHP-TG
Product Name X6DHP-TG (Available in SuperServers Only)
Unlock Full Specs
to access all available technical data

Similar Products

Intel Atom™ Processors, Celeron™ Processors, and Pentium™ Processors based on the Bay Trail platform - AIMB-215DZ-S6B3 - Advantech
Specs
Processor / CPU Intel Celeron; Intel® Celeron® J1900
Power Connectors ATX
Processor Speed 2 GHz
View Details
Intel® Core™ i7/i5/i3 Mini-ITX Motherboard - IMB-185 - Industrial PC, Inc.
Specs
Processor / CPU 4th Generation Intel® Core™ i3/i5/i7
CPU Socket LGA Socket
Chipset INTEL
View Details
3.5
Specs
Processor / CPU Ultra Low Voltage Intel Celerom M
Chipset INTEL
Bus / Standard PCI; Mini PCI
View Details
 - IPC-MP822 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.66 to 1.8 GHz
View Details