Supermicro Computer, Inc. X6DHP-3G2 (Available in SuperServers Only) X6DHP-3G2

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400MHz SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. Adaptec AIC-9410 8-port SAS, 4 internal, 4 external 6. 2x SATA Ports via ICH5R SATA Controller 7. 2 (x8) PCI-Express or 2x 64-bit 100MHz PCI-X 8. ATI RageXL 8MB PCI Graphics 9. IPMI 2.0 Slot (Optional 3rd LAN)
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400MHz SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. Adaptec AIC-9410 8-port SAS, 4 internal, 4 external 6. 2x SATA Ports via ICH5R SATA Controller 7. 2 (x8) PCI-Express or 2x 64-bit 100MHz PCI-X 8. ATI RageXL 8MB PCI Graphics 9. IPMI 2.0 Slot (Optional 3rd LAN)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DHP-3G2 (Available in SuperServers Only) - X6DHP-3G2 - Supermicro Computer, Inc.
San Jose, CA, USA
X6DHP-3G2 (Available in SuperServers Only)
X6DHP-3G2
X6DHP-3G2 (Available in SuperServers Only) X6DHP-3G2
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400MHz SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. Adaptec AIC-9410 8-port SAS, 4 internal, 4 external 6. 2x SATA Ports via ICH5R SATA Controller 7. 2 (x8) PCI-Express or 2x 64-bit 100MHz PCI-X 8. ATI RageXL 8MB PCI Graphics 9. IPMI 2.0 Slot (Optional 3rd LAN)

Key Features

1. Dual Intel® 64-bit Xeon® Support,
up to 3.80 GHz, 800 MHz FSB

2. Intel® E7520 (Lindenhurst) Chipset

3. Up to 16GB DDR2 400MHz SDRAM

4. Intel® 82546GB dual-port Gigabit
Ethernet Controller

5. Adaptec AIC-9410 8-port SAS,
4 internal, 4 external

6. 2x SATA Ports via ICH5R
SATA Controller

7. 2 (x8) PCI-Express or
2x 64-bit 100MHz PCI-X

8. ATI RageXL 8MB PCI Graphics

9. IPMI 2.0 Slot (Optional 3rd LAN)

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DHP-3G2
Product Name X6DHP-3G2 (Available in SuperServers Only)
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228R2G2-02A2E - Advantech
Specs
Processor / CPU AMD RyzenTM Embedded R2314 SoC with AMD Radeon™ Graphics
Power Connectors AT; ATX
Processor Speed 3.5 GHz
View Details
 - EPIC-QM57 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel Celeron; Intel® Core i7/ i5
Chipset INTEL
Bus / Standard PCI-104, PCIe/104 connector, Mini Card
View Details
3.5
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI Express
View Details