Supermicro Computer, Inc. X6DHE-G2 X6DHE-G2

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB Dual-port Gigabit Ethernet Controllers 5. 2x SATA Ports via ICH5R Controller 6. 2 (x8) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X 7. IPMI 2.0 Socket 8. ATI RageXL 8MB Graphics
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB Dual-port Gigabit Ethernet Controllers 5. 2x SATA Ports via ICH5R Controller 6. 2 (x8) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X 7. IPMI 2.0 Socket 8. ATI RageXL 8MB Graphics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DHE-G2 - X6DHE-G2 - Supermicro Computer, Inc.
San Jose, CA, USA
X6DHE-G2
X6DHE-G2
X6DHE-G2 X6DHE-G2
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB Dual-port Gigabit Ethernet Controllers 5. 2x SATA Ports via ICH5R Controller 6. 2 (x8) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X 7. IPMI 2.0 Socket 8. ATI RageXL 8MB Graphics

Key Features

1. Dual Intel® 64-bit Xeon® Support,
up to 3.80 GHz, 800 MHz FSB

2. Intel® E7520 (Lindenhurst) Chipset

3. Up to 16GB DDR2 400 SDRAM

4. Intel® 82546GB Dual-port Gigabit
Ethernet Controllers

5. 2x SATA Ports via ICH5R Controller

6. 2 (x8) & 1 (x4) PCI-Express,
1x 64-bit 133MHz PCI-X,
2x 64-bit 100MHz PCI-X

7. IPMI 2.0 Socket

8. ATI RageXL 8MB Graphics

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DHE-G2
Product Name X6DHE-G2
Unlock Full Specs
to access all available technical data

Similar Products

 - IPC-MP822 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.66 to 1.8 GHz
View Details
Performance Mini-ITX Board - WADE-8055 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® Core™2 Duo; Intel Pentium 4, Celeron D
Chipset INTEL
Bus / Standard PCI
View Details