Supermicro Computer, Inc. X6DHE-G2+ X6DHE-G2+

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB Dual-port Gigabit Ethernet Controllers 5. 2x SATA Ports via ICH5R Controller SATA Controller 6. 2 (x8) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X 7. IPMI 2.0 Socket 8. ATI RageXL 8MB Graphics
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB Dual-port Gigabit Ethernet Controllers 5. 2x SATA Ports via ICH5R Controller SATA Controller 6. 2 (x8) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X 7. IPMI 2.0 Socket 8. ATI RageXL 8MB Graphics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DHE-G2+ - X6DHE-G2+ - Supermicro Computer, Inc.
San Jose, CA, USA
X6DHE-G2+
X6DHE-G2+
X6DHE-G2+ X6DHE-G2+
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB Dual-port Gigabit Ethernet Controllers 5. 2x SATA Ports via ICH5R Controller SATA Controller 6. 2 (x8) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X 7. IPMI 2.0 Socket 8. ATI RageXL 8MB Graphics

Key Features

1. Dual Intel® 64-bit Xeon® Support,
up to 3.80 GHz, 800 MHz FSB

2. Intel® E7520 (Lindenhurst) Chipset

3. Up to 16GB DDR2 400 SDRAM

4. Intel® 82546GB Dual-port Gigabit
Ethernet Controllers

5. 2x SATA Ports via ICH5R Controller
SATA Controller

6. 2 (x8) & 1 (x4) PCI-Express,
1x 64-bit 133MHz PCI-X,
2x 64-bit 100MHz PCI-X

7. IPMI 2.0 Socket

8. ATI RageXL 8MB Graphics

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DHE-G2+
Product Name X6DHE-G2+
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228R2G2-03A2E - Advantech
Specs
Processor / CPU AMD RyzenTM Embedded R2312 SoC with AMD RadeonTM Graphics
Power Connectors AT; ATX
Processor Speed 3.5 GHz
View Details
PDSLE - PDSLE - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details
Industrial Motherboard With VIA C7/ Eden Processor - IMBM-700 - Aaeon Systems Inc.
Specs
Processor / CPU VIA C7™/Eden™ CPU, up to 2.0 GHz (FSB400/800 MHz)
Onboard C7 1.0 GHz (FSB 400 MHz)
Chipset VIA
Form Factor MicroATX
View Details
PMSA-G Micro ATX Industrial Motherboard with Socket P for Intel Core 2 Duo Mobile series processors - 2807800 - Global American, Inc.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®
CPU Socket Socket 478
Chipset INTEL
View Details