Supermicro Computer, Inc. X6DH8-XB X6DH8-XB

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Dual Broadcom BCM5721 Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R SATA Controller 7. 1 (x4) PCI-Express, 2x 64-bit 133/100MHz PCI-X, 4x 64-bit 100MHz PCI-X 8. Zero-Channel RAID
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Dual Broadcom BCM5721 Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R SATA Controller 7. 1 (x4) PCI-Express, 2x 64-bit 133/100MHz PCI-X, 4x 64-bit 100MHz PCI-X 8. Zero-Channel RAID
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DH8-XB - X6DH8-XB - Supermicro Computer, Inc.
San Jose, CA, USA
X6DH8-XB
X6DH8-XB
X6DH8-XB X6DH8-XB
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Dual Broadcom BCM5721 Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R SATA Controller 7. 1 (x4) PCI-Express, 2x 64-bit 133/100MHz PCI-X, 4x 64-bit 100MHz PCI-X 8. Zero-Channel RAID

Key Features

1. Dual Intel® 64-bit Xeon® Support,
up to 3.80 GHz, 800 MHz FSB

2. Intel® E7520 (Lindenhurst) Chipset

3. Up to 16GB DDR 333 SDRAM (or)
Up to 32GB DDR 266 SDRAM

4. Dual Broadcom BCM5721 Gigabit
Ethernet Controller

5. Adaptec AIC-7902 Dual Channel
Ultra320 SCSI

6. 2x SATA Ports via ICH5R
SATA Controller

7. 1 (x4) PCI-Express,
2x 64-bit 133/100MHz PCI-X,
4x 64-bit 100MHz PCI-X

8. Zero-Channel RAID

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DH8-XB
Product Name X6DH8-XB
Unlock Full Specs
to access all available technical data

Similar Products

 - IPC-MP587R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.6 GHz
View Details
VIA ULV Eden 500MHz/1GHz 3.5
Specs
Processor / CPU VIA ULV Eden 500MHz or VIA ULV Eden 1GHz
Chipset VIA
Processor Speed 1 GHz
View Details