Supermicro Computer, Inc. X6DAR-8G (OEM Only) X6DAR-8G

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual-Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R SATA Controller 7. 1 (x16) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X 8. Zero-Channel RAID Support 9. IPMI 2.0 Socket 10. ATI RageXL 8MB Graphics
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual-Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R SATA Controller 7. 1 (x16) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X 8. Zero-Channel RAID Support 9. IPMI 2.0 Socket 10. ATI RageXL 8MB Graphics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DAR-8G (OEM Only) - X6DAR-8G - Supermicro Computer, Inc.
San Jose, CA, USA
X6DAR-8G (OEM Only)
X6DAR-8G
X6DAR-8G (OEM Only) X6DAR-8G
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual-Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R SATA Controller 7. 1 (x16) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X 8. Zero-Channel RAID Support 9. IPMI 2.0 Socket 10. ATI RageXL 8MB Graphics

Key Features

1. Dual Intel® 64-bit Xeon® Support,
up to 3.80 GHz, 800 MHz FSB

2. Intel® E7525 (Tumwater) Chipset

3. Up to 16GB DDR 333 SDRAM (or)
Up to 32GB DDR 266 SDRAM

4. Intel® 82546GB dual-port Gigabit
Ethernet Controller

5. Adaptec AIC-7902 Dual-Channel
Ultra320 SCSI

6. 2x SATA Ports via ICH5R
SATA Controller

7. 1 (x16) & 1 (x4) PCI-Express,
1x 64-bit 133MHz PCI-X

8. Zero-Channel RAID Support

9. IPMI 2.0 Socket

10. ATI RageXL 8MB Graphics

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DAR-8G
Product Name X6DAR-8G (OEM Only)
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228RG2-00A2E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded R1606G processor
Power Connectors AT; ATX
Processor Speed 3.5 GHz
View Details
P4SCA - P4SCA - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details
Embedded Motherboard With Intel Core 2 Duo/ Core Duo/ Celeron M Processors - EMB-945T Rev. A - Aaeon Systems Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Chipset INTEL
Form Factor MiniATX
View Details