Supermicro Computer, Inc. X6DAL-XTG X6DAL-XTG

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, Up to 3.8 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 12GB DDR 333 SDRAM or Up to 24GB DDR 266 SDRAM 4. Intel® 82541GI Gigabit Ethernet Controller 5. 4x SATA Ports via Adaptec Controller 2x SATA Ports via Intel 6300ESB On-chip SATA Controller 6. 1 (x16) PCI-Express, 2x 64-bit 66MHz PCI-X, 2x 32-bit 33MHz PCI 7. AC'97 Audio, 6-Channel Sound 8. Low Noise Fan Speed Control
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, Up to 3.8 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 12GB DDR 333 SDRAM or Up to 24GB DDR 266 SDRAM 4. Intel® 82541GI Gigabit Ethernet Controller 5. 4x SATA Ports via Adaptec Controller 2x SATA Ports via Intel 6300ESB On-chip SATA Controller 6. 1 (x16) PCI-Express, 2x 64-bit 66MHz PCI-X, 2x 32-bit 33MHz PCI 7. AC'97 Audio, 6-Channel Sound 8. Low Noise Fan Speed Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DAL-XTG - X6DAL-XTG - Supermicro Computer, Inc.
San Jose, CA, USA
X6DAL-XTG
X6DAL-XTG
X6DAL-XTG X6DAL-XTG
Key Features 1. Dual Intel® 64-bit Xeon® Support, Up to 3.8 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 12GB DDR 333 SDRAM or Up to 24GB DDR 266 SDRAM 4. Intel® 82541GI Gigabit Ethernet Controller 5. 4x SATA Ports via Adaptec Controller 2x SATA Ports via Intel 6300ESB On-chip SATA Controller 6. 1 (x16) PCI-Express, 2x 64-bit 66MHz PCI-X, 2x 32-bit 33MHz PCI 7. AC'97 Audio, 6-Channel Sound 8. Low Noise Fan Speed Control

Key Features

1. Dual Intel® 64-bit Xeon® Support,
Up to 3.8 GHz, 800 MHz FSB

2. Intel® E7525 (Tumwater) Chipset

3. Up to 12GB DDR 333 SDRAM or
Up to 24GB DDR 266 SDRAM

4. Intel® 82541GI Gigabit Ethernet
Controller

5. 4x SATA Ports via Adaptec Controller
2x SATA Ports via Intel 6300ESB
On-chip SATA Controller

6. 1 (x16) PCI-Express,
2x 64-bit 66MHz PCI-X,
2x 32-bit 33MHz PCI

7. AC'97 Audio, 6-Channel Sound

8. Low Noise Fan Speed Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DAL-XTG
Product Name X6DAL-XTG
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228RG2-01A2E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded R1505G processor
Power Connectors AT; ATX
Processor Speed 3.3 GHz
View Details
 - PCM-5895 Rev.B - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU AMD Geode LX800
Chipset AMD Geode LX + CS5536
Bus / Standard PCI; PCI x 1, PC/104+ (PC/104 + PCI-104)
View Details
PDSM4+ - PDSM4+ - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details
5.25
American Portwell Technology Inc.
Specs
Processor / CPU Intel Celeron; Intel Pentium III
Chipset VIA
Bus / Standard PCI
View Details