Supermicro Computer, Inc. X6DAL-XG X6DAL-XG

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, Up to 3.8 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 12GB DDR 333 SDRAM (or) Up to 24GB DDR 266 SDRAM 4. Intel® 82541GI Gigabit Ethernet Controller 5. 2x SATA Ports via 6300ESB On-chip SATA Controller 6. 1 (x16) PCI-Express, 2x 64-bit 66MHz PCI-X, 2x 32-bit 33MHz PCI 7. AC'97 Audio, 6-Channel Sound 8. Low Noise Fan Speed Control
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, Up to 3.8 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 12GB DDR 333 SDRAM (or) Up to 24GB DDR 266 SDRAM 4. Intel® 82541GI Gigabit Ethernet Controller 5. 2x SATA Ports via 6300ESB On-chip SATA Controller 6. 1 (x16) PCI-Express, 2x 64-bit 66MHz PCI-X, 2x 32-bit 33MHz PCI 7. AC'97 Audio, 6-Channel Sound 8. Low Noise Fan Speed Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DAL-XG - X6DAL-XG - Supermicro Computer, Inc.
San Jose, CA, USA
X6DAL-XG
X6DAL-XG
X6DAL-XG X6DAL-XG
Key Features 1. Dual Intel® 64-bit Xeon® Support, Up to 3.8 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 12GB DDR 333 SDRAM (or) Up to 24GB DDR 266 SDRAM 4. Intel® 82541GI Gigabit Ethernet Controller 5. 2x SATA Ports via 6300ESB On-chip SATA Controller 6. 1 (x16) PCI-Express, 2x 64-bit 66MHz PCI-X, 2x 32-bit 33MHz PCI 7. AC'97 Audio, 6-Channel Sound 8. Low Noise Fan Speed Control

Key Features

1. Dual Intel® 64-bit Xeon® Support,
Up to 3.8 GHz, 800 MHz FSB

2. Intel® E7525 (Tumwater) Chipset

3. Up to 12GB DDR 333 SDRAM (or)
Up to 24GB DDR 266 SDRAM

4. Intel® 82541GI Gigabit Ethernet
Controller

5. 2x SATA Ports via 6300ESB
On-chip SATA Controller

6. 1 (x16) PCI-Express,
2x 64-bit 66MHz PCI-X,
2x 32-bit 33MHz PCI

7. AC'97 Audio, 6-Channel Sound

8. Low Noise Fan Speed Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DAL-XG
Product Name X6DAL-XG
Unlock Full Specs
to access all available technical data

Similar Products

 - IPC-MP587R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.6 GHz
View Details
Low Power Mini-ITX Board - WADE-8046 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel Core™ Duo; Intel® Core™2 Duo; Intel Celeron M
Chipset INTEL
Bus / Standard PCI Express; Mini-PCI
View Details