Supermicro Computer, Inc. X6DAL-TG X6DAL-TG

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, Up to 3.8 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 12GB DDR 333 SDRAM Up to 24GB DDR 266 SDRAM 4. Intel® 82541GI Gigabit Ethernet Controller 5. 4x SATA Ports via Adaptec Controller, 2x SATA Ports via 6300ESB On-chip SATA Controller 6. 1 (x16) & 1 (x8) PCI-Express, 2x 64-bit 66MHz PCI-X, 2x 32-bit 33MHz PCI 7. AC'97 Audio, 6-Channel Sound 8. Fan Speed Low Noise Control
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, Up to 3.8 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 12GB DDR 333 SDRAM Up to 24GB DDR 266 SDRAM 4. Intel® 82541GI Gigabit Ethernet Controller 5. 4x SATA Ports via Adaptec Controller, 2x SATA Ports via 6300ESB On-chip SATA Controller 6. 1 (x16) & 1 (x8) PCI-Express, 2x 64-bit 66MHz PCI-X, 2x 32-bit 33MHz PCI 7. AC'97 Audio, 6-Channel Sound 8. Fan Speed Low Noise Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DAL-TG - X6DAL-TG - Supermicro Computer, Inc.
San Jose, CA, USA
X6DAL-TG
X6DAL-TG
X6DAL-TG X6DAL-TG
Key Features 1. Dual Intel® 64-bit Xeon® Support, Up to 3.8 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 12GB DDR 333 SDRAM Up to 24GB DDR 266 SDRAM 4. Intel® 82541GI Gigabit Ethernet Controller 5. 4x SATA Ports via Adaptec Controller, 2x SATA Ports via 6300ESB On-chip SATA Controller 6. 1 (x16) & 1 (x8) PCI-Express, 2x 64-bit 66MHz PCI-X, 2x 32-bit 33MHz PCI 7. AC'97 Audio, 6-Channel Sound 8. Fan Speed Low Noise Control

Key Features

1. Dual Intel® 64-bit Xeon® Support,
Up to 3.8 GHz, 800 MHz FSB

2. Intel® E7525 (Tumwater) Chipset

3. Up to 12GB DDR 333 SDRAM
Up to 24GB DDR 266 SDRAM

4. Intel® 82541GI Gigabit Ethernet
Controller

5. 4x SATA Ports via Adaptec
Controller,
2x SATA Ports via 6300ESB
On-chip SATA Controller

6. 1 (x16) & 1 (x8) PCI-Express,
2x 64-bit 66MHz PCI-X,
2x 32-bit 33MHz PCI

7. AC'97 Audio, 6-Channel Sound

8. Fan Speed Low Noise Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DAL-TG
Product Name X6DAL-TG
Unlock Full Specs
to access all available technical data

Similar Products

8th/9th Gen Intel® Core™ Processor LGA1151 - AIMB-286FL-00A1E - Advantech
Specs
Processor / CPU Intel Celeron; Intel® 8th Gen Core™ i processor/Pentium/Celeron (LGA1151)
Chipset INTEL; Intel H310
Processor Speed 2.1 to 3.7 GHz
View Details
H8DAi+ - H8DAi+ - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details
Embedded Motherboard With Intel® Core™ i5/i3 Quad Core™ / Dual Core™ Processor - EMB-H61A - Aaeon Systems Inc.
Specs
Processor / CPU Intel Core™ i7
Chipset INTEL
Form Factor MiniATX
View Details
SB630-CRM ATX Motherboard with Intel Q67 Chipset for 2nd Generation Intel Core i3 / i5 / i7 Desktop Processors - 2808287 - Global American, Inc.
Specs
Processor / CPU Intel Core i3
CPU Socket LGA Socket
Chipset INTEL
View Details