Supermicro Computer, Inc. X6DAE-G2 X6DAE-G2

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB Dual-port Gigabit Ethernet Controllers 5. 2x SATA Ports via ICH5R SATA Controller 6. 1 (x16) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 7. AC'97 Audio, 6-Channel Sound
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB Dual-port Gigabit Ethernet Controllers 5. 2x SATA Ports via ICH5R SATA Controller 6. 1 (x16) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 7. AC'97 Audio, 6-Channel Sound
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DAE-G2 - X6DAE-G2 - Supermicro Computer, Inc.
San Jose, CA, USA
X6DAE-G2
X6DAE-G2
X6DAE-G2 X6DAE-G2
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB Dual-port Gigabit Ethernet Controllers 5. 2x SATA Ports via ICH5R SATA Controller 6. 1 (x16) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 7. AC'97 Audio, 6-Channel Sound

Key Features

1. Dual Intel® 64-bit Xeon® Support,
up to 3.80 GHz, 800 MHz FSB

2. Intel® E7525 (Tumwater) Chipset

3. Up to 16GB DDR2 400 SDRAM

4. Intel® 82546GB Dual-port Gigabit
Ethernet Controllers

5. 2x SATA Ports via ICH5R
SATA Controller

6. 1 (x16) & 1 (x4) PCI-Express,
1x 64-bit 133MHz PCI-X,
2x 64-bit 100MHz PCI-X,
1x 32-bit 33MHz PCI

7. AC'97 Audio, 6-Channel Sound

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DAE-G2
Product Name X6DAE-G2
Unlock Full Specs
to access all available technical data

Similar Products

Micro-ATX Motherboard 8th/9th Gen Intel® Xeon® E3 Processor LGA1151 - AIMB-586QG2-00A1E - Advantech
Specs
Processor / CPU Intel Celeron; Intel Core i7/ i5/ i3/ Pentium/ Celeron
Chipset INTEL; Intel Q370
Form Factor MicroATX
View Details
Intel® Core™ i7/i5/i3 ATX Motherboard - NAF95-Q87 - Industrial PC, Inc.
Specs
Processor / CPU 4th Generation Intel® Core™ i3/i5/i7
CPU Socket LGA Socket
Chipset INTEL
View Details
5.25
American Portwell Technology Inc.
Specs
Processor / CPU Intel Celeron; Ultra Low Voltage Intel Celerom M
Chipset INTEL
Bus / Standard PCI
View Details
 - IPC-MP531R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron; Intel Core™ Duo
Chipset INTEL
Processor Speed 1.46 to 2.23 GHz
View Details