Supermicro Computer, Inc. X6DA8-G X6DA8-G

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Intel® 82545GM Single-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R SATA Controller 7. 1 (x16) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 8. Zero Channel RAID Support 9. AC'97 Audio, 6-Channel Sound
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Intel® 82545GM Single-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R SATA Controller 7. 1 (x16) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 8. Zero Channel RAID Support 9. AC'97 Audio, 6-Channel Sound
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DA8-G - X6DA8-G - Supermicro Computer, Inc.
San Jose, CA, USA
X6DA8-G
X6DA8-G
X6DA8-G X6DA8-G
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Intel® 82545GM Single-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R SATA Controller 7. 1 (x16) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 8. Zero Channel RAID Support 9. AC'97 Audio, 6-Channel Sound

Key Features

1. Dual Intel® 64-bit Xeon® Support,
up to 3.80 GHz, 800 MHz FSB

2. Intel® E7525 (Tumwater) Chipset

3. Up to 16GB DDR 333 SDRAM (or)
Up to 32GB DDR 266 SDRAM

4. Intel® 82545GM Single-port Gigabit
Ethernet Controller

5. Adaptec AIC-7902 Dual Channel
Ultra320 SCSI

6. 2x SATA Ports via ICH5R
SATA Controller

7. 1 (x16) & 1 (x4) PCI-Express,
1x 64-bit 133MHz PCI-X,
2x 64-bit 100MHz PCI-X,
1x 32-bit 33MHz PCI

8. Zero Channel RAID Support

9. AC'97 Audio, 6-Channel Sound

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DA8-G
Product Name X6DA8-G
Unlock Full Specs
to access all available technical data

Similar Products

LGA1700 12th/13th/14th Generation Intel® Core™ i9/i7/i5/i3 ATX Motherboard with DP/HDMI/VGA, DDR5, USB 3.2, M.2 - AIMB-788E-00A1 - Advantech
Specs
Processor / CPU Intel® Core™ Ultra processors (Series 2)
Chipset INTEL; Intel® Q670E
View Details
Intel® Celeron Processor J1900 Mini-ITX Motherboard - IMB-150 - Industrial PC, Inc.
Specs
Processor / CPU Intel Celeron
Form Factor MiniATX
Power Connectors ATX
View Details
Industrial Micro ATX / Embedded Micro ATX Board - PEB-7710VLA - American Portwell Technology Inc.
Specs
Processor / CPU Intel Pentium 4/Celeron
CPU Socket Socket 478
Chipset INTEL
View Details
 - IPC-MP532R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron; Intel Core™ Duo
Chipset INTEL
Processor Speed 1.46 to 2.23 GHz
View Details