Supermicro Computer, Inc. X5DAL-G X5DAL-G

Description
Key Features 1. Dual Intel® Xeon® Support up to 3.2 GHz 2. Intel® E7505 Chipset 3. Up to 8GB DDR 266/200 SDRAM 4. Intel® 82545EM Gigabit Ethernet Controller 5. Dual ATA/100 IDE Channels 6. 2 x 64-bit PCI-X expansion slots 7. 8x / 4x AGP Pro 1.5V slot
Datasheet
Description
Key Features 1. Dual Intel® Xeon® Support up to 3.2 GHz 2. Intel® E7505 Chipset 3. Up to 8GB DDR 266/200 SDRAM 4. Intel® 82545EM Gigabit Ethernet Controller 5. Dual ATA/100 IDE Channels 6. 2 x 64-bit PCI-X expansion slots 7. 8x / 4x AGP Pro 1.5V slot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X5DAL-G - X5DAL-G - Supermicro Computer, Inc.
San Jose, CA, USA
X5DAL-G
X5DAL-G
X5DAL-G X5DAL-G
Key Features 1. Dual Intel® Xeon® Support up to 3.2 GHz 2. Intel® E7505 Chipset 3. Up to 8GB DDR 266/200 SDRAM 4. Intel® 82545EM Gigabit Ethernet Controller 5. Dual ATA/100 IDE Channels 6. 2 x 64-bit PCI-X expansion slots 7. 8x / 4x AGP Pro 1.5V slot

Key Features

1. Dual Intel® Xeon® Support up to 3.2 GHz

2. Intel® E7505 Chipset

3. Up to 8GB DDR 266/200 SDRAM

4. Intel® 82545EM Gigabit Ethernet Controller

5. Dual ATA/100 IDE Channels

6. 2 x 64-bit PCI-X expansion slots

7. 8x / 4x AGP Pro 1.5V slot

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X5DAL-G
Product Name X5DAL-G
Unlock Full Specs
to access all available technical data

Similar Products

 - IPC-MP587R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.6 GHz
View Details
VIA ULV Eden 500MHz/1GHz 3.5
Specs
Processor / CPU VIA ULV Eden 500MHz or VIA ULV Eden 1GHz
Chipset VIA
Processor Speed 1 GHz
View Details