Supermicro Computer, Inc. Systemboard X11SSH-F

Description
Category: Systemboard Win Source Part Number: 1476979-X11SSH-F Manufacturer: Supermicro
Request a Quote
Description
Category: Systemboard Win Source Part Number: 1476979-X11SSH-F Manufacturer: Supermicro
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Systemboard - 1476979-X11SSH-F - Win Source Electronics
Laguna Hills, CA, United States
Systemboard
1476979-X11SSH-F
Systemboard 1476979-X11SSH-F
Category: Systemboard Win Source Part Number: 1476979-X11SSH-F Manufacturer: Supermicro

Category: Systemboard
Win Source Part Number: 1476979-X11SSH-F
Manufacturer: Supermicro

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Computer Motherboards
Product Number 1476979-X11SSH-F
Product Name Systemboard
Unlock Full Specs
to access all available technical data

Similar Products

VIA ULV Eden 500MHz/1GHz 3.5
Specs
Processor / CPU VIA ULV Eden 500MHz or VIA ULV Eden 1GHz
Chipset VIA
Processor Speed 1 GHz
View Details
 - EMB-9459T Rev. A - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI; PCI Express
View Details
H8DIi+ - H8DIi+-F - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details