Key Features
• High Performance SAS2/6GbS Expander
• Dual Expander Chip
• High Efficiency PS and Storage Capacity
1. High Scalability (up to 122 drives)
2. 1200W high-efficiency (1+1) redundant
power supply (Gold Level 93%)
3. 16x Hot-swap SAS/SATA Drive Bays
4. Dual 6Gb/s SAS2 Expanders
5. 7x Full-height, Full-length
Expansion Slots
6. 100% Cooling Redundancy
7. Adjustable Air Shroud Design
8. Designed for Mission critical
Applications
9. Can be configured as either HEAD
Or JBOD unit
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC936E26-R1200B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 3U |