Supermicro Computer, Inc. SuperChassis SC936E1-R710B

Description
Key Features 1. High Scalability (up to 122 drives) 2. 1+1 710W DC-DC High-effciency (85%+) Redundant Power Supply 3. 16x Hot-swap SAS/SATA Drive Bays 4. 7x Full-height, Full-length expansion slots 5. 100% Cooling Redundancy 6. Adjustable Air Shroud Design 7. Designed for Mission critical Applications
Description
Key Features 1. High Scalability (up to 122 drives) 2. 1+1 710W DC-DC High-effciency (85%+) Redundant Power Supply 3. 16x Hot-swap SAS/SATA Drive Bays 4. 7x Full-height, Full-length expansion slots 5. 100% Cooling Redundancy 6. Adjustable Air Shroud Design 7. Designed for Mission critical Applications

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC936E1-R710B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC936E1-R710B
SuperChassis SC936E1-R710B
Key Features 1. High Scalability (up to 122 drives) 2. 1+1 710W DC-DC High-effciency (85%+) Redundant Power Supply 3. 16x Hot-swap SAS/SATA Drive Bays 4. 7x Full-height, Full-length expansion slots 5. 100% Cooling Redundancy 6. Adjustable Air Shroud Design 7. Designed for Mission critical Applications

Key Features

1. High Scalability (up to 122 drives)

2. 1+1 710W DC-DC High-effciency
(85%+) Redundant Power Supply

3. 16x Hot-swap SAS/SATA Drive Bays

4. 7x Full-height, Full-length expansion
slots

5. 100% Cooling Redundancy

6. Adjustable Air Shroud Design

7. Designed for Mission critical
Applications

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC936E1-R710B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 3U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC743S1-645 / SC743S1-645B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details