Key Features
1. 760W Triple-Redundant Power Supply
2. 14x 3.5" SCA Hot-swap Drive Bays
3. 6x Full-height, Full-length expansion slot
4. 4x 9cm Hot-swap PWM Fans
5. Power Switch & 4 LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC932S2-R760 / SC932S2-R760B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 3U |