Supermicro Computer, Inc. SuperChassis SC847E1-R1400LPB

Description
Key Features • High Efficiency Power & High Storage Capacity 1. Extra High-Density 4U Storage Chassis 2. High-Availability Features: Redundant, Hot-pluggable cooling system, Power Supplies, Hot-swap drives 3. Redundant (1+1) 1400W Gold Level power supply with PMBus function 4. Maximum 3.5" hot-swap drives density 36x (24 front + 12 rear) HDD bays E1: Expander supports SAS 5. 7x Low-profile expansion slots 6. 7x 8cm (middle) Hot-swap cooling fans, redundant cooling
Description
Key Features • High Efficiency Power & High Storage Capacity 1. Extra High-Density 4U Storage Chassis 2. High-Availability Features: Redundant, Hot-pluggable cooling system, Power Supplies, Hot-swap drives 3. Redundant (1+1) 1400W Gold Level power supply with PMBus function 4. Maximum 3.5" hot-swap drives density 36x (24 front + 12 rear) HDD bays E1: Expander supports SAS 5. 7x Low-profile expansion slots 6. 7x 8cm (middle) Hot-swap cooling fans, redundant cooling

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC847E1-R1400LPB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC847E1-R1400LPB
SuperChassis SC847E1-R1400LPB
Key Features • High Efficiency Power & High Storage Capacity 1. Extra High-Density 4U Storage Chassis 2. High-Availability Features: Redundant, Hot-pluggable cooling system, Power Supplies, Hot-swap drives 3. Redundant (1+1) 1400W Gold Level power supply with PMBus function 4. Maximum 3.5" hot-swap drives density 36x (24 front + 12 rear) HDD bays E1: Expander supports SAS 5. 7x Low-profile expansion slots 6. 7x 8cm (middle) Hot-swap cooling fans, redundant cooling

Key Features
• High Efficiency Power &
High Storage Capacity

1. Extra High-Density 4U Storage Chassis

2. High-Availability Features: Redundant,
Hot-pluggable cooling system, Power
Supplies, Hot-swap drives

3. Redundant (1+1) 1400W Gold Level
power supply with PMBus function

4. Maximum 3.5" hot-swap drives density
36x (24 front + 12 rear) HDD bays
E1: Expander supports SAS

5. 7x Low-profile expansion slots

6. 7x 8cm (middle) Hot-swap cooling
fans, redundant cooling

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC847E1-R1400LPB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
2U Rackmount Chassis for ATX and uATX Motherboard - ACP-2020G-85Z - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX
View Details
SuperChassis - SC111T-560CB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details