Supermicro Computer, Inc. SuperChassis SC846E26-R1200B

Description
Key Features • High Performance SAS2/6GbS Expander • Dual Expander Chip • High Efficiency PS and Storage Capacity 1. High density 4U Storage Chassis 2. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 3. 24 x 3.5" SAS Hot-swap Drive Bays with SES2 (dual-channel) 4. 2x Extra HDDs (optional) 5. 100% Cooling Redundancy 6. Power Switch, Reset Switch & 6 LED Indicators 7. Can be configured as either HEAD Or JBOD unit 8. Palletized package for secure transportation
Description
Key Features • High Performance SAS2/6GbS Expander • Dual Expander Chip • High Efficiency PS and Storage Capacity 1. High density 4U Storage Chassis 2. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 3. 24 x 3.5" SAS Hot-swap Drive Bays with SES2 (dual-channel) 4. 2x Extra HDDs (optional) 5. 100% Cooling Redundancy 6. Power Switch, Reset Switch & 6 LED Indicators 7. Can be configured as either HEAD Or JBOD unit 8. Palletized package for secure transportation

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC846E26-R1200B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC846E26-R1200B
SuperChassis SC846E26-R1200B
Key Features • High Performance SAS2/6GbS Expander • Dual Expander Chip • High Efficiency PS and Storage Capacity 1. High density 4U Storage Chassis 2. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 3. 24 x 3.5" SAS Hot-swap Drive Bays with SES2 (dual-channel) 4. 2x Extra HDDs (optional) 5. 100% Cooling Redundancy 6. Power Switch, Reset Switch & 6 LED Indicators 7. Can be configured as either HEAD Or JBOD unit 8. Palletized package for secure transportation

Key Features
• High Performance SAS2/6GbS Expander
• Dual Expander Chip
• High Efficiency PS and Storage Capacity

1. High density 4U Storage Chassis

2. 1200W high-efficiency (1+1) redundant
power supply (Gold Level 93%)

3. 24 x 3.5" SAS Hot-swap Drive Bays
with SES2 (dual-channel)

4. 2x Extra HDDs (optional)

5. 100% Cooling Redundancy

6. Power Switch, Reset Switch &
6 LED Indicators

7. Can be configured as either HEAD
Or JBOD unit

8. Palletized package for secure
transportation

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC846E26-R1200B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Quiet 4U Rackmount Chassis with Dual Hot-Swap SATA HDD Trays - ACP-4320BP-00C - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
SuperChassis - SC813S-520 / SC813S-520B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details