Key Features
1. 760W Triple-Redundant Power Supply
2. 8 x 3.5" SCA Ultra320/160 SCSI Hot-swappable Drive Bays
3. 2 x 5.25" Peripheral Drive Bays
4. 1 x Optional Slim DVD-ROM Drive
1 x 3.5" Drive Bay
5. 6x Full-height, Full-length expansion slot
6. 100% Cooling Redundancy
7. Adjustable Air Shroud Design
8. Power Switch & 6 LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC833S2-R760 / SC833S2-R760B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 3U |