Supermicro Computer, Inc. SuperChassis SC828TQ+-R1400LPB

Description
Key Features 1. 1400W Redundant High-efficiency (80Plus Gold) Power Supplies 2. 6x 3.5" Hot-swap SAS/SATA Drive Bays 3. 6x 80mm 6500 RPM Fan 4. 7x Low-profile, Full-length I/O Expansion Slot 5. Slim DVD-ROM Drive (optional) 6. Front USB + COM Port (optional) 7. Full SES2 support is available with SAS motherboards and other compatible components.
Description
Key Features 1. 1400W Redundant High-efficiency (80Plus Gold) Power Supplies 2. 6x 3.5" Hot-swap SAS/SATA Drive Bays 3. 6x 80mm 6500 RPM Fan 4. 7x Low-profile, Full-length I/O Expansion Slot 5. Slim DVD-ROM Drive (optional) 6. Front USB + COM Port (optional) 7. Full SES2 support is available with SAS motherboards and other compatible components.

Suppliers

Company
Product
Description
Supplier Links
SuperChassis SC828TQ+-R1400LPB
Key Features 1. 1400W Redundant High-efficiency (80Plus Gold) Power Supplies 2. 6x 3.5" Hot-swap SAS/SATA Drive Bays 3. 6x 80mm 6500 RPM Fan 4. 7x Low-profile, Full-length I/O Expansion Slot 5. Slim DVD-ROM Drive (optional) 6. Front USB + COM Port (optional) 7. Full SES2 support is available with SAS motherboards and other compatible components.

Key Features

1. 1400W Redundant High-efficiency
(80Plus Gold) Power Supplies

2. 6x 3.5" Hot-swap SAS/SATA Drive
Bays

3. 6x 80mm 6500 RPM Fan

4. 7x Low-profile, Full-length I/O
Expansion Slot

5. Slim DVD-ROM Drive (optional)

6. Front USB + COM Port (optional)

7. Full SES2 support is available with SAS motherboards and other compatible components.

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC828TQ+-R1400LPB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
Unlock Full Specs
to access all available technical data

Similar Products

Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000MB-00F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Rackmount Modem Card Cage - CC1600-Series - Multi-Tech Systems, Inc.
Specs
Product Type Card Cage
Mounting Style Rack-mount
19" Width 19''
View Details