Key Features
1. 1000W (1+1) Redundant Power Supply
2. 6 x 3.5" Hot-swap SAS / SATA Drive
Bays
3. 6 x 80mm 6500 RPM Fan
(100% Cooling Redundancy)
4. 7 x Low-profile, Full-length I/O
Expansion Slot
5. Slim DVD-ROM Drive
6. Front USB + COM Port
7. Full SES2 support is available with SAS motherboards and other compatible components.
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC828TQ-R1000LPB |
| Product Name | TQ |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 2U |