Key Features
Supports four systems (nodes) in a 2U form factor.
1. 1400W high-efficiency (1+1) redundant
power supply
2. 12x 3.5" hot-swap SAS/SATA drive
trays (3 for each node)
3. 4x low profile AOC slots
(1x slot per node)
4. 4x 80mm PWM cooling fans
5. Supports twin motherboard size up to:
6.5" (165mm) x 16.64" (463mm)
6. Motherboard module swap-able
(Hot-swap feature not supported)
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC827T-R1400B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 2U |