Key Features
Supports two systems (nodes) in a 2U form factor.
1. 1400W Gold Level high-efficiency
(93%+) redundant (1+1) power supply
2. 12x 3.5" hot-swap SATA drive bays
3. Two independent control panel for
each node (6x HDD per node)
4. 4x 80mm PWM cooling fans
5. 2x Full-height PCI slots +
1x Low-profile PCI slot (each node)
6. Hot-swap Twin motherboard support
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC827HD-R1400B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 2U |