Supermicro Computer, Inc. SuperChassis SC826TQ-R800UB

Description
Key Features 1. 800W (1+1) Redundant Power Supply 2. 12 x 3.5" Hot-swap SAS / SATA Drive Bays 3. 3 x 80mm 6300 RPM Fan 4. With Universal I/O (UIO) Card: 3 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots Without Universal I/O (UIO) Card: 4 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots
Description
Key Features 1. 800W (1+1) Redundant Power Supply 2. 12 x 3.5" Hot-swap SAS / SATA Drive Bays 3. 3 x 80mm 6300 RPM Fan 4. With Universal I/O (UIO) Card: 3 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots Without Universal I/O (UIO) Card: 4 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC826TQ-R800UB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC826TQ-R800UB
SuperChassis SC826TQ-R800UB
Key Features 1. 800W (1+1) Redundant Power Supply 2. 12 x 3.5" Hot-swap SAS / SATA Drive Bays 3. 3 x 80mm 6300 RPM Fan 4. With Universal I/O (UIO) Card: 3 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots Without Universal I/O (UIO) Card: 4 x Full-height, Full-length I/O 3 x Low-Profile Expansion Slots

Key Features

1. 800W (1+1) Redundant Power Supply

2. 12 x 3.5" Hot-swap SAS / SATA Drive
Bays

3. 3 x 80mm 6300 RPM Fan

4. With Universal I/O (UIO) Card:
3 x Full-height, Full-length I/O
3 x Low-Profile Expansion Slots

Without Universal I/O (UIO) Card:
4 x Full-height, Full-length I/O
3 x Low-Profile Expansion Slots

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC826TQ-R800UB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
Unlock Full Specs
to access all available technical data

Similar Products

4U Rackmount Chassis with Visual Alarm Notification - IPC-610BP-30HD - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC815TQ-560UV / SC815TQ-560UB - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details