Key Features
1. 1200W high-efficiency (1+1) redundant
power supply (Gold Level 93%)
2. 12x 3.5" Hot-swap SAS / SATA Drive
Bays
3. 3x 80mm PWM Cooling Fans
4. Mini-i-pass (SFF 8087) connectivity
(multi lane)
5. Palletized package for
secure transportations
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC826A-R1200LPB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 2U |