Key Features
1. 710W High-efficiency DC Power Supply
2. 8x 3.5" Hot-swap SAS / SATA Drive
Bays
3. 1x Slim DVD-ROM Drive (Optional)
4. 2x Fixed 3.5" Drive Bays
5. Adjustable Air Shroud
6. 7x Low-profile, Full-length I/O
Expansion Slot
7. 1x Serial, 2x USB Front Access I/O
8. Full SES2 support is available with SAS motherboards and other compatible components.
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC825TQ-710LPV / SC825TQ-710LPB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 2U |