Key Features
1. 550W Power Supply
2. 6x 3.5" Hot-swap SAS / SATA Drive
Bays
3. 1x 5.25" Peripheral Drive Bay
4. 4x 80mm 6300 RPM Fans
5. 7x Low-profile, Full-length I/O
Expansion Slots
6. Power Switch & 5 LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC823T-550LP / SC823T-550LPB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 2U |