Key Features
1. Redundant 500W Power Supply
2. 6x 3.5" Hot-swap SCSI Drive Bays
3. 1x 5.25" Peripheral Drive Bay
4. 1x Slim CD-ROM Drive
5. 4x 80mm 6300 RPM Fans
6. 3x Full-size, Full-length I/O
Expansion Slots
7. Power Switch & 6 LED Indicators
8. External High Density SCSI
Connector Slot
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC823S-R500RC / SC823S-R500RCB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 2U |