Supermicro Computer, Inc. SuperChassis SC823S-R500LP / SC823S-R500LPB

Description
Key Features 1. Redundant 500W Power Supply 2. 6x 3.5" Hot-swap SCSI Drive Bays 3. 1x 5.25" Peripheral Drive Bay 4. 1x Slim CD-ROM Drive 5. 4x 80mm 6300 RPM Fans 6. 7x Low-profile, Full-length I/O Expansion Slots 7. Power Switch & 6 LED Indicators 8. External High Density SCSI Connector Slot
Description
Key Features 1. Redundant 500W Power Supply 2. 6x 3.5" Hot-swap SCSI Drive Bays 3. 1x 5.25" Peripheral Drive Bay 4. 1x Slim CD-ROM Drive 5. 4x 80mm 6300 RPM Fans 6. 7x Low-profile, Full-length I/O Expansion Slots 7. Power Switch & 6 LED Indicators 8. External High Density SCSI Connector Slot

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Redundant 500W Power Supply 2. 6x 3.5" Hot-swap SCSI Drive Bays 3. 1x 5.25" Peripheral Drive Bay 4. 1x Slim CD-ROM Drive 5. 4x 80mm 6300 RPM Fans 6. 7x Low-profile, Full-length I/O Expansion Slots 7. Power Switch & 6 LED Indicators 8. External High Density SCSI Connector Slot

Key Features

1. Redundant 500W Power Supply

2. 6x 3.5" Hot-swap SCSI Drive Bays

3. 1x 5.25" Peripheral Drive Bay

4. 1x Slim CD-ROM Drive

5. 4x 80mm 6300 RPM Fans

6. 7x Low-profile, Full-length I/O
Expansion Slots

7. Power Switch & 6 LED Indicators

8. External High Density SCSI
Connector Slot

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC823S-R500LP / SC823S-R500LPB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U Rackmount Chassis with High Wattage Power Supply -  - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
4U 14-Slot Rackmount Chassis, Full-Size/ Half-Size CPU Cards Support - ARC-640 - Aaeon Systems Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Height 7 inch (178 mm)
View Details