Key Features
1. Redundant 400W Power Supply
2. 6x 3.5" Hot-swap Ultra320/160 SCSI
Drive Bays
3. 1x 5.25" Peripheral Drive Bay
4. 1x Slim CD-ROM Drive
5. 4x 80mm 3400 RPM Fans
6. 7x Low-profile, Full-length I/O
Expansion Slots
7. Power Switch & 5 LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC822S-R400LP / SC822S-R400LPB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 2U |