Key Features
1. 1000W Cold-swap Power Supply
2. 3x 3.5" Hot-Swap Ultra320/160 SCSI
Drive Bays
3. 1x Slim DVD-ROM Drive
4. 6x 4cm Counter-rotating PWM Fans
5. 1x Full-height, Full-length I/O
Expansion Slot
6. Power Switch, Reset Switch and 5 LED
Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC818S+-1000 / SC818S+-1000 |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |