Supermicro Computer, Inc. SuperChassis SC815TQ-R700UB

Description
Key Features 1. 700W High efficiency Redundant Power Supply 2. 4x 3.5" Hot-swap SAS / SATA Drive Bays 3. 1x Slim DVD-ROM Drive (optional) 4. 4x 4cm Counter-rotating PWM Fans 5. 1x Full-height Universal I/O (UIO Expansion Slot) 6. 1x Full-height, Full-length I/O Expansion Slot 7. 1x Low-profile I/O Expansion Slot 8. Power Switch, Reset, UID Button & 5 LED Indicators 9. Full SES2 support is available with SAS motherboards and other compatible components.
Description
Key Features 1. 700W High efficiency Redundant Power Supply 2. 4x 3.5" Hot-swap SAS / SATA Drive Bays 3. 1x Slim DVD-ROM Drive (optional) 4. 4x 4cm Counter-rotating PWM Fans 5. 1x Full-height Universal I/O (UIO Expansion Slot) 6. 1x Full-height, Full-length I/O Expansion Slot 7. 1x Low-profile I/O Expansion Slot 8. Power Switch, Reset, UID Button & 5 LED Indicators 9. Full SES2 support is available with SAS motherboards and other compatible components.

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC815TQ-R700UB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC815TQ-R700UB
SuperChassis SC815TQ-R700UB
Key Features 1. 700W High efficiency Redundant Power Supply 2. 4x 3.5" Hot-swap SAS / SATA Drive Bays 3. 1x Slim DVD-ROM Drive (optional) 4. 4x 4cm Counter-rotating PWM Fans 5. 1x Full-height Universal I/O (UIO Expansion Slot) 6. 1x Full-height, Full-length I/O Expansion Slot 7. 1x Low-profile I/O Expansion Slot 8. Power Switch, Reset, UID Button & 5 LED Indicators 9. Full SES2 support is available with SAS motherboards and other compatible components.

Key Features

1. 700W High efficiency Redundant
Power Supply

2. 4x 3.5" Hot-swap SAS / SATA Drive
Bays

3. 1x Slim DVD-ROM Drive (optional)

4. 4x 4cm Counter-rotating PWM Fans

5. 1x Full-height Universal I/O
(UIO Expansion Slot)

6. 1x Full-height, Full-length I/O
Expansion Slot

7. 1x Low-profile I/O Expansion Slot

8. Power Switch, Reset, UID Button &
5 LED Indicators

9. Full SES2 support is available with SAS motherboards and other compatible components.

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC815TQ-R700UB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Managed Modular 1-slot Media Converter Chassis, AC Power w/o power cord - IMC-711-AC - Advantech
Specs
Product Type Chassis
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Height 1.5 inch (38.1 mm)
View Details
SuperChassis - SC812L-600UB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details