Key Features
1. 500W Redundant High-efficiency
80PLUS Platinum Level (94%+)
Power Supply
2. 4x 3.5" Hot-swap SAS / SATA Drive
Bays
3. 1x Slim DVD-ROM Drive (optional)
4. 3x 4cm Counter-rotating PWM Fans
5. Expansion slots:
1x Full-height, Full-length slot,
1x Full-height Universal I/O slot,
1x Low-profile slot
6. Power Switch, Reset, UID Button &
5 LED Indicators
7. Full SES2 support is available with SAS motherboards and other compatible components.
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC815TQ-R500UB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |