Supermicro Computer, Inc. SuperChassis SC815T-330CB

Description
Key Features 1. 330W High-efficiency Power Supply 80 PLUS, Gold Level Certified 2. 4x 3.5" Hot-swap SAS/SATA Drive Bays 3. 1x Slim DVD ROM Drive (Optional) 4. 3x Counter-rotating Fans 5. 1x Full-size, Full-length I/O Expansion Slot 6. Power Switch, Reset Button & 5 LED Indicators
Description
Key Features 1. 330W High-efficiency Power Supply 80 PLUS, Gold Level Certified 2. 4x 3.5" Hot-swap SAS/SATA Drive Bays 3. 1x Slim DVD ROM Drive (Optional) 4. 3x Counter-rotating Fans 5. 1x Full-size, Full-length I/O Expansion Slot 6. Power Switch, Reset Button & 5 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC815T-330CB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC815T-330CB
SuperChassis SC815T-330CB
Key Features 1. 330W High-efficiency Power Supply 80 PLUS, Gold Level Certified 2. 4x 3.5" Hot-swap SAS/SATA Drive Bays 3. 1x Slim DVD ROM Drive (Optional) 4. 3x Counter-rotating Fans 5. 1x Full-size, Full-length I/O Expansion Slot 6. Power Switch, Reset Button & 5 LED Indicators

Key Features

1. 330W High-efficiency Power Supply
80 PLUS, Gold Level Certified

2. 4x 3.5" Hot-swap SAS/SATA Drive
Bays

3. 1x Slim DVD ROM Drive (Optional)

4. 3x Counter-rotating Fans

5. 1x Full-size, Full-length I/O
Expansion Slot

6. Power Switch, Reset Button &
5 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC815T-330CB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Server Tower Chassis for EATX/ATX/MicroATX Motherboard for versatile server configurations. - HPC-7000-12ZB - Advantech
Specs
Product Type Chassis
Mounting Style Tower
Form Factor ATX; microATX
View Details
SuperChassis - SC731D-300B - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Tower
Height 14.25 inch (362 mm)
View Details