Supermicro Computer, Inc. SuperChassis SC815S-R650V / SC815S-R650B

Description
Key Features 1. 650W Redundant Power Supply 2. 4x 3.5" Hot-swap U320 SCSI Drive Bays 3. 1x Slim DVD-ROM Drive 4. 4x 4cm Cooling Fans 5. 1x Full-size, Full-length I/O Expansion Slot 6. 1x Low-profile I/O Expansion Slot 7. Power Switch, Reset Button & 5 LED Indicators
Description
Key Features 1. 650W Redundant Power Supply 2. 4x 3.5" Hot-swap U320 SCSI Drive Bays 3. 1x Slim DVD-ROM Drive 4. 4x 4cm Cooling Fans 5. 1x Full-size, Full-length I/O Expansion Slot 6. 1x Low-profile I/O Expansion Slot 7. Power Switch, Reset Button & 5 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. 650W Redundant Power Supply 2. 4x 3.5" Hot-swap U320 SCSI Drive Bays 3. 1x Slim DVD-ROM Drive 4. 4x 4cm Cooling Fans 5. 1x Full-size, Full-length I/O Expansion Slot 6. 1x Low-profile I/O Expansion Slot 7. Power Switch, Reset Button & 5 LED Indicators

Key Features

1. 650W Redundant Power Supply

2. 4x 3.5" Hot-swap U320 SCSI Drive
Bays

3. 1x Slim DVD-ROM Drive

4. 4x 4cm Cooling Fans

5. 1x Full-size, Full-length I/O
Expansion Slot

6. 1x Low-profile I/O Expansion Slot

7. Power Switch, Reset Button &
5 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC815S-R650V / SC815S-R650B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
1U Short-Depth Server Chassis for Micro ATX/ATX Motherboards for entry-level server deployments. - HPC-7120S-35ZB - Advantech
Specs
Product Type Chassis
Form Factor ATX; microATX
Certifications CE / FCC Certified
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
6-Slot Wallmount Chassis, Half-Size CPU Cards Support - AEC-204 - Aaeon Systems Inc.
Specs
Product Type Chassis
Mounting Style Wall-mounted
Width 6.3 inch (160 mm)
View Details