Key Features
1. 500W Cold-swap Power Supply
with I2C For Remote Management
2. 4 x 3.5" Hot-swap Ultra320/160 SCSI
Drive Bays
3. 1 x Slim CDROM Drive
1 x Slim Floppy Drive
4. 4 x 10,200 RPM Counter-rotating Fans
5. 1 x Full-height / Half-length
I/O Expansion Slot
6. 1 x Low-profile I/O Expansion Slot
7. 1 x Optional 1U IPMI and 3rd
LAN Support
8. Power Switch, Reset Switch
& 5 LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC813S+-500 / SC813S+-500B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |